ALUMINUM MATERIAL
6 1/4 INCH OVERALL LENGTH
ACSR/AAC/ALUMINUM/CO
PPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
317, 705 DIE INDEX
3 INCH L X 1 1/4 INCH W X 0.38 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
350 KCMIL (ALUMINUM, CONCENTRIC/COMPACT), 350 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
WITH OVERLAP CRIMP
YCAK-A MODEL
Hubbell Incorporated
Done
Datasheet
Description
ALUMINUM MATERIAL
6 1/4 INCH OVERALL LENGTH
ACSR/AAC/ALUMINUM/CO
PPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
317, 705 DIE INDEX
3 INCH L X 1 1/4 INCH W X 0.38 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
350 KCMIL (ALUMINUM, CONCENTRIC/COMPACT), 350 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
WITH OVERLAP CRIMP
YCAK-A MODEL
ALUMINUM MATERIAL
6 1/4 INCH OVERALL LENGTH
ACSR/AAC/ALUMINUM/CO
PPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
317, 705 DIE INDEX
3 INCH L X 1 1/4 INCH W X 0.38 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
350 KCMIL (ALUMINUM, CONCENTRIC/COMPACT), 350 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
WITH OVERLAP CRIMP
YCAK-A MODEL