Hubbell Incorporated Compression Cable Lug YAZV28TC38FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 3.01 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG (WELD FLEX), 4/0 STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH YAZV MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 3.01 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG (WELD FLEX), 4/0 STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH YAZV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV28TC38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV28TC38FX
Compression Cable Lug YAZV28TC38FX
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 3.01 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG (WELD FLEX), 4/0 STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH YAZV MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 3.01 INCH OVERALL LENGTH
  • 1.62 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 550/24, 4/0 AWG (WELD FLEX), 4/0 STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.14 INCH W X 0.14 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-11/16 INCH
  • YAZV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV28TC38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details