Hubbell Incorporated Terminal Block Wire Ferrule YF3/030UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.681 INCH DIA X 1.18 INCH L SIZE 50 PER BAG STANDARD PACKAGE 3/0 AWG CONDUCTOR SIZE 0.614 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.681 INCH DIA X 1.18 INCH L SIZE 50 PER BAG STANDARD PACKAGE 3/0 AWG CONDUCTOR SIZE 0.614 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF3/030UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF3/030UI
Terminal Block Wire Ferrule YF3/030UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.681 INCH DIA X 1.18 INCH L SIZE 50 PER BAG STANDARD PACKAGE 3/0 AWG CONDUCTOR SIZE 0.614 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.681 INCH DIA X 1.18 INCH L SIZE
  • 50 PER BAG STANDARD PACKAGE
  • 3/0 AWG CONDUCTOR SIZE
  • 0.614 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF3/030UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Ring Terminals - 1787260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details