COPPER MATERIAL
4.94 INCH OVERALL LENGTH
1.18 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467/468A, CSA APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
17 DIE INDEX
3 INCH LENGTH X 1.22 INCH WIDTH X 0.3 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
SHORT, STRAIGHT BARREL TYPE
HYLUG[TM], HYGROUND[R] BRAND
ROHS COMPLIANT
TYPE HEAVY DUTY, IRREVERSIBLE, GROUNDING
WITH INSPECTION PROBE HOLE
YGHA MODEL
Hubbell Incorporated
Done
Datasheet
Description
COPPER MATERIAL
4.94 INCH OVERALL LENGTH
1.18 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467/468A, CSA APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
17 DIE INDEX
3 INCH LENGTH X 1.22 INCH WIDTH X 0.3 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
SHORT, STRAIGHT BARREL TYPE
HYLUG[TM], HYGROUND[R] BRAND
ROHS COMPLIANT
TYPE HEAVY DUTY, IRREVERSIBLE, GROUNDING
WITH INSPECTION PROBE HOLE
YGHA MODEL
COPPER MATERIAL
4.94 INCH OVERALL LENGTH
1.18 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467/468A, CSA APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
17 DIE INDEX
3 INCH LENGTH X 1.22 INCH WIDTH X 0.3 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
SHORT, STRAIGHT BARREL TYPE
HYLUG[TM], HYGROUND[R] BRAND
ROHS COMPLIANT
TYPE HEAVY DUTY, IRREVERSIBLE, GROUNDING
WITH INSPECTION PROBE HOLE
YGHA MODEL
COPPER MATERIAL
4.94 INCH OVERALL LENGTH
1.18 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 467/468A, CSA APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
17 DIE INDEX
3 INCH LENGTH X 1.22 INCH WIDTH X 0.3 INCH THICKNESS PAD SIZE