Hubbell Incorporated Terminal Block Wire Ferrule YF1610ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.63 INCH L SIZE BLACK COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.63 INCH L SIZE BLACK COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1610ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1610ID
Terminal Block Wire Ferrule YF1610ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 0.63 INCH L SIZE BLACK COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 16 AWG CONDUCTOR SIZE 0.079 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.138 INCH DIA X 0.63 INCH L SIZE
  • BLACK COLOR
  • 0.394 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 16 AWG CONDUCTOR SIZE
  • 0.079 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1610ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details