Hubbell Incorporated Terminal Block Wire Ferrule YF1412UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.13 INCH DIA X 0.472 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.102 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.13 INCH DIA X 0.472 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.102 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1412UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1412UI
Terminal Block Wire Ferrule YF1412UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.13 INCH DIA X 0.472 INCH L SIZE 1000 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.102 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.13 INCH DIA X 0.472 INCH L SIZE
  • 1000 PER BAG STANDARD PACKAGE
  • 14 AWG CONDUCTOR SIZE
  • 0.102 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1412UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Crocodile Clips - 1253738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details