Hubbell Incorporated Terminal Block Wire Ferrule YF1018ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 1.02 INCH L SIZE YELLOW COLOR 0.709 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 1.02 INCH L SIZE YELLOW COLOR 0.709 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1018ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1018ID
Terminal Block Wire Ferrule YF1018ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.138 INCH DIA X 1.02 INCH L SIZE YELLOW COLOR 0.709 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.138 INCH DIA X 1.02 INCH L SIZE
  • YELLOW COLOR
  • 0.709 INCH SLEEVE LENGTH
  • 100 PER BAG STANDARD PACKAGE
  • 10 AWG CONDUCTOR SIZE
  • 0.154 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1018ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details