Hubbell Incorporated Compression Terminal YKA321R2N

Description
ALUMINUM MATERIAL 7 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE M, 317 DIE INDEX 3 INCH L X 1 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 TO 336.4 KCMIL ACSR CONDUCTOR SIZE 300 TO 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH ALUMINUM BOLT, WASHER FACE, SELF LOCKING NUT YKA-R-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL 7 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE M, 317 DIE INDEX 3 INCH L X 1 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 TO 336.4 KCMIL ACSR CONDUCTOR SIZE 300 TO 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH ALUMINUM BOLT, WASHER FACE, SELF LOCKING NUT YKA-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA321R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA321R2N
Compression Terminal YKA321R2N
ALUMINUM MATERIAL 7 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE M, 317 DIE INDEX 3 INCH L X 1 7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 TO 336.4 KCMIL ACSR CONDUCTOR SIZE 300 TO 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH WITH ALUMINUM BOLT, WASHER FACE, SELF LOCKING NUT YKA-R-2N MODEL
  • ALUMINUM MATERIAL
  • 7 1/4 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • M, 317 DIE INDEX
  • 3 INCH L X 1 7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 300 TO 336.4 KCMIL ACSR CONDUCTOR SIZE
  • 300 TO 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • WITH ALUMINUM BOLT, WASHER FACE, SELF LOCKING NUT
  • YKA-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA321R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details