Hubbell Incorporated Terminal Block Wire Ferrule YF0612ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.346 INCH DIA X 0.945 INCH L SIZE BLUE COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.346 INCH DIA X 0.945 INCH L SIZE BLUE COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0612ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0612ID
Terminal Block Wire Ferrule YF0612ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.346 INCH DIA X 0.945 INCH L SIZE BLUE COLOR 0.472 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.346 INCH DIA X 0.945 INCH L SIZE
  • BLUE COLOR
  • 0.472 INCH SLEEVE LENGTH
  • 100 PER BAG STANDARD PACKAGE
  • 6 AWG CONDUCTOR SIZE
  • 0.244 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0612ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details