Hubbell Incorporated Compression Terminal YCA292N

Description
PURE COPPER MATERIAL 5 5/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 169 DIE INDEX 3 INCH L X 1 3/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 250 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
Datasheet
Description
PURE COPPER MATERIAL 5 5/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 169 DIE INDEX 3 INCH L X 1 3/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 250 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA292N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA292N
Compression Terminal YCA292N
PURE COPPER MATERIAL 5 5/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 169 DIE INDEX 3 INCH L X 1 3/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 250 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
  • PURE COPPER MATERIAL
  • 5 5/8 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 169 DIE INDEX
  • 3 INCH L X 1 3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 250 KCMIL STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA292N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details