Hubbell Incorporated Terminal Block Wire Ferrule YF2/025UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.622 INCH DIA X 0.984 INCH L SIZE 50 PER BAG STANDARD PACKAGE 2/0 AWG CONDUCTOR SIZE 0.563 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.622 INCH DIA X 0.984 INCH L SIZE 50 PER BAG STANDARD PACKAGE 2/0 AWG CONDUCTOR SIZE 0.563 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF2/025UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF2/025UI
Terminal Block Wire Ferrule YF2/025UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.622 INCH DIA X 0.984 INCH L SIZE 50 PER BAG STANDARD PACKAGE 2/0 AWG CONDUCTOR SIZE 0.563 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.622 INCH DIA X 0.984 INCH L SIZE
  • 50 PER BAG STANDARD PACKAGE
  • 2/0 AWG CONDUCTOR SIZE
  • 0.563 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF2/025UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#6 Stud Solder Lug - 7326 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details