Hubbell Incorporated COMPRESSION CABLE LUG YAZ8CTC1490

Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 0.87 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 6 AWG (WELD), 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 0.87 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 6 AWG (WELD), 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZ8CTC1490 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZ8CTC1490
COMPRESSION CABLE LUG YAZ8CTC1490
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 0.87 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 6 AWG (WELD), 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 0.87 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 37/24, 6 AWG (WELD), 6 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 49 DIE INDEX
  • 0.44 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ8CTC1490
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details