Hubbell Incorporated Terminal Block Wire Ferrule YF2210ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.102 INCH DIA X 0.63 INCH L SIZE WHITE COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE 0.051 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.102 INCH DIA X 0.63 INCH L SIZE WHITE COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE 0.051 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF2210ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF2210ID
Terminal Block Wire Ferrule YF2210ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.102 INCH DIA X 0.63 INCH L SIZE WHITE COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 22 AWG CONDUCTOR SIZE 0.051 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.102 INCH DIA X 0.63 INCH L SIZE
  • WHITE COLOR
  • 0.394 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 22 AWG CONDUCTOR SIZE
  • 0.051 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF2210ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details