Hubbell Incorporated Female Disconnect YHSQ18F25X03RK

Description
SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE HYDENT[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.30 INCH DIA X 1.27 INCH L WIRE STRIP LENGTH 5/16 INCH YHS MODEL
Datasheet
Description
SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE HYDENT[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.30 INCH DIA X 1.27 INCH L WIRE STRIP LENGTH 5/16 INCH YHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - YHSQ18F25X03RK - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
YHSQ18F25X03RK
Female Disconnect YHSQ18F25X03RK
SERRATED BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE HYDENT[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.30 INCH DIA X 1.27 INCH L WIRE STRIP LENGTH 5/16 INCH YHS MODEL
  • SERRATED BARREL TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • HYDENT[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.30 INCH DIA X 1.27 INCH L
  • WIRE STRIP LENGTH 5/16 INCH
  • YHS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSQ18F25X03RK
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details