Hubbell Incorporated Compression Cable Lug YAZV4C2NTCFX

Description
TIN PLATED COPPER MATERIAL GRAY COLOR 4.62 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX), 4 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH
Datasheet
Description
TIN PLATED COPPER MATERIAL GRAY COLOR 4.62 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX), 4 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZV4C2NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZV4C2NTCFX
Compression Cable Lug YAZV4C2NTCFX
TIN PLATED COPPER MATERIAL GRAY COLOR 4.62 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4 AWG STRANDED (FLEX), 4 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYDENT[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1-5/16 INCH
  • TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 4.62 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4 AWG STRANDED (FLEX), 4 AWG (WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYDENT[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1-5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV4C2NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details