Hubbell Incorporated RING LUG YHSA18K6

Description
SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.18 INCH L X 0.29 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
Datasheet
Description
SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.18 INCH L X 0.29 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YHSA18K6 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YHSA18K6
RING LUG YHSA18K6
SERRATED BARREL TYPE 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.18 INCH L X 0.29 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
  • SERRATED BARREL TYPE
  • 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • 100 PER BAG STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.18 INCH L X 0.29 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA18K6
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data