Hubbell Incorporated Terminal Block Wire Ferrule YF0232UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.402 INCH DIA X 1.26 INCH L SIZE 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.402 INCH DIA X 1.26 INCH L SIZE 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0232UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0232UI
Terminal Block Wire Ferrule YF0232UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.402 INCH DIA X 1.26 INCH L SIZE 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.402 INCH DIA X 1.26 INCH L SIZE
  • 100 PER BAG STANDARD PACKAGE
  • 2 AWG CONDUCTOR SIZE
  • 0.343 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0232UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Bootlace Ferrules - 1901988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details