Hubbell Incorporated Compression Terminal Plug YE4R25

Description
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 3 AWG STRANDED, 4 AWG STRANDED (ALUMINUM), 4 AWG (ACSR) CONDUCTOR SIZE ORANGE COLOR CODE K-5/8-1, 243, BG, 8A DIE INDEX 4 AWG SOLID X 2 1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet
Description
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 3 AWG STRANDED, 4 AWG STRANDED (ALUMINUM), 4 AWG (ACSR) CONDUCTOR SIZE ORANGE COLOR CODE K-5/8-1, 243, BG, 8A DIE INDEX 4 AWG SOLID X 2 1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE4R25 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE4R25
Compression Terminal Plug YE4R25
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 3 AWG STRANDED, 4 AWG STRANDED (ALUMINUM), 4 AWG (ACSR) CONDUCTOR SIZE ORANGE COLOR CODE K-5/8-1, 243, BG, 8A DIE INDEX 4 AWG SOLID X 2 1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
  • TIN-PLATED COPPER MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • ALUMINUM, ACSR CONDUCTOR MATERIAL
  • 3 AWG STRANDED, 4 AWG STRANDED (ALUMINUM), 4 AWG (ACSR) CONDUCTOR SIZE
  • ORANGE COLOR CODE
  • K-5/8-1, 243, BG, 8A DIE INDEX
  • 4 AWG SOLID X 2 1/2 INCH L PIN SIZE
  • HYPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE4R25
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1788689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details