Hubbell Incorporated RING LUG YHSA10K10

Description
SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.15 INCH L X 0.34 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
Datasheet
Description
SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.15 INCH L X 0.34 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YHSA10K10 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YHSA10K10
RING LUG YHSA10K10
SERRATED BARREL TYPE 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.15 INCH L X 0.34 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA MODEL
  • SERRATED BARREL TYPE
  • 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • 100 PER BAG STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.15 INCH L X 0.34 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K10
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details