Hubbell Incorporated Compression Terminal YCA45R2N

Description
ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 352 DIE INDEX 3 INCH L X 2 1/2 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 795 KCMIL ACSR CONDUCTOR SIZE 900 TO 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 352 DIE INDEX 3 INCH L X 2 1/2 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 795 KCMIL ACSR CONDUCTOR SIZE 900 TO 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA45R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA45R2N
Compression Terminal YCA45R2N
ALUMINUM MATERIAL 10 1/4 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 352 DIE INDEX 3 INCH L X 2 1/2 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 795 KCMIL ACSR CONDUCTOR SIZE 900 TO 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 10 1/4 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 352 DIE INDEX
  • 3 INCH L X 2 1/2 INCH W X 5/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 795 KCMIL ACSR CONDUCTOR SIZE
  • 900 TO 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA45R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details