ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.59 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
8 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, SKIVED, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.59 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
8 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, SKIVED, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL
ELECTRO TIN PLATED COPPER MATERIAL
GRAY COLOR
2.59 INCH OVERALL LENGTH
1.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
8 DIE INDEX
0.55 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
5/8 INCH PAD HOLE SPACING
LONG, SKIVED, 45 DEG BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 5/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL