Hubbell Incorporated Terminal Block Wire Ferrule YF0216ID

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 1.18 INCH L SIZE RED COLOR 0.63 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 1.18 INCH L SIZE RED COLOR 0.63 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0216ID - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0216ID
Terminal Block Wire Ferrule YF0216ID
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.5 INCH DIA X 1.18 INCH L SIZE RED COLOR 0.63 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 2 AWG CONDUCTOR SIZE 0.343 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.5 INCH DIA X 1.18 INCH L SIZE
  • RED COLOR
  • 0.63 INCH SLEEVE LENGTH
  • 100 PER BAG STANDARD PACKAGE
  • 2 AWG CONDUCTOR SIZE
  • 0.343 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0216ID
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details