Hubbell Incorporated Terminal Block Wire Ferrule YF1010IT

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.248 INCH DIA X 0.728 INCH L SIZE GREEN COLOR 0.394 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.248 INCH DIA X 0.728 INCH L SIZE GREEN COLOR 0.394 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1010IT - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1010IT
Terminal Block Wire Ferrule YF1010IT
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.248 INCH DIA X 0.728 INCH L SIZE GREEN COLOR 0.394 INCH SLEEVE LENGTH 100 PER BAG STANDARD PACKAGE 10 AWG CONDUCTOR SIZE 0.154 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, T MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.248 INCH DIA X 0.728 INCH L SIZE
  • GREEN COLOR
  • 0.394 INCH SLEEVE LENGTH
  • 100 PER BAG STANDARD PACKAGE
  • 10 AWG CONDUCTOR SIZE
  • 0.154 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, T MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1010IT
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details