Hubbell Incorporated Terminal Block Wire Ferrule YF1808IW

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.118 INCH DIA X 0.551 INCH L SIZE YELLOW COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 18 AWG CONDUCTOR SIZE 0.067 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.118 INCH DIA X 0.551 INCH L SIZE YELLOW COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 18 AWG CONDUCTOR SIZE 0.067 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1808IW - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1808IW
Terminal Block Wire Ferrule YF1808IW
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.118 INCH DIA X 0.551 INCH L SIZE YELLOW COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 18 AWG CONDUCTOR SIZE 0.067 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.118 INCH DIA X 0.551 INCH L SIZE
  • YELLOW COLOR
  • 0.315 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 18 AWG CONDUCTOR SIZE
  • 0.067 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, W MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1808IW
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details