ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.52 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.52 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL
ELECTRO TIN PLATED COPPER MATERIAL
PURPLE COLOR
3.52 INCH OVERALL LENGTH
1.62 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
1/4 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED
WIRE STRIP LENGTH 1 11/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZ-FX MODEL