Hubbell Incorporated Terminal Block Wire Ferrule YF1209IW

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.646 INCH L SIZE GRAY COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.646 INCH L SIZE GRAY COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1209IW - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1209IW
Terminal Block Wire Ferrule YF1209IW
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.646 INCH L SIZE GRAY COLOR 0.315 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.189 INCH DIA X 0.646 INCH L SIZE
  • GRAY COLOR
  • 0.315 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 12 AWG CONDUCTOR SIZE
  • 0.126 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, W MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1209IW
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Male .250 Quick Fit Terminal - 1203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers