Hubbell Incorporated COMPRESSION CABLE LUG YAZ8C2TC10E2

Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 49 DIE INDEX 0.41 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 49 DIE INDEX 0.41 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZ8C2TC10E2 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZ8C2TC10E2
COMPRESSION CABLE LUG YAZ8C2TC10E2
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 49 DIE INDEX 0.41 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 2.19 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE
  • #10 STUD SIZE
  • 49 DIE INDEX
  • 0.41 INCH W X 0.08 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ8C2TC10E2
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
.187
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1787276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details