Description
BLOCK TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
#8 TO #10 STUD SIZE
HEAT SHRINK INSULATED INSULATION TYPE
HYDENT[T], BURNDY[R] BRAND
ROHS COMPATIBLE
BRAZED SEAM BARREL
SIZE 1.2 INCH L X 0.31 INCH W X 0.04 INCH THK
MATERIAL PURE TIN PLATED COPPER
WIRE STRIP LENGTH 5/16 INCH
YHSA-K-BF MODEL