ALUMINUM MATERIAL
3-1/4 INCH OVERALL LENGTH
ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
249, K-840 DIE INDEX
1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE
1 PAD HOLE(S)
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C
OPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[TM] BRAND
ROHS COMPLIANT
YRA MODEL
Hubbell Incorporated
Done
Datasheet
Description
ALUMINUM MATERIAL
3-1/4 INCH OVERALL LENGTH
ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
249, K-840 DIE INDEX
1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE
1 PAD HOLE(S)
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C
OPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[TM] BRAND
ROHS COMPLIANT
YRA MODEL
ALUMINUM MATERIAL
3-1/4 INCH OVERALL LENGTH
ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
249, K-840 DIE INDEX
1-1/4 INCH LENGTH X 15/16 INCH WIDTH PAD SIZE
1 PAD HOLE(S)
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED (ALUMINUM CONCENTRIC/COMPACT/C
OPPER) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[TM] BRAND
ROHS COMPLIANT
YRA MODEL