Hubbell Incorporated Compression Cable Lug YGA6CTC14

Description
COPPER MATERIAL 2.02 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 6 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH YGA MODEL
Datasheet
Description
COPPER MATERIAL 2.02 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 6 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH YGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGA6CTC14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGA6CTC14
Compression Cable Lug YGA6CTC14
COPPER MATERIAL 2.02 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B/486A, CSA APPROVAL 6 AWG SOLID/STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 0.45 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH YGA MODEL
  • COPPER MATERIAL
  • 2.02 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/468A/468B/486A, CSA APPROVAL
  • 6 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 0.45 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • HYGROUND[R], HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1 INCH
  • YGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGA6CTC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Mini Tubular Terminal, Flare Tip - 1236 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details