Hubbell Incorporated Compression Terminal Plug YE25R25

Description
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 1/0 AWG STRANDED ALUMINUM, 1/0 AWG ACSR CONDUCTOR SIZE YELLOW COLOR CODE BG OR 243, 5/8 TO 1 DIE INDEX 2 AWG SOLID X 2-1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet
Description
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 1/0 AWG STRANDED ALUMINUM, 1/0 AWG ACSR CONDUCTOR SIZE YELLOW COLOR CODE BG OR 243, 5/8 TO 1 DIE INDEX 2 AWG SOLID X 2-1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE25R25 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE25R25
Compression Terminal Plug YE25R25
TIN-PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH ALUMINUM, ACSR CONDUCTOR MATERIAL 1/0 AWG STRANDED ALUMINUM, 1/0 AWG ACSR CONDUCTOR SIZE YELLOW COLOR CODE BG OR 243, 5/8 TO 1 DIE INDEX 2 AWG SOLID X 2-1/2 INCH L PIN SIZE HYPLUG[TM] BRAND ROHS COMPATIBLE ANSI C119.4 INCLUDES BRAZED PLUG YE-R MODEL
  • TIN-PLATED COPPER MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • ALUMINUM, ACSR CONDUCTOR MATERIAL
  • 1/0 AWG STRANDED ALUMINUM, 1/0 AWG ACSR CONDUCTOR SIZE
  • YELLOW COLOR CODE
  • BG OR 243, 5/8 TO 1 DIE INDEX
  • 2 AWG SOLID X 2-1/2 INCH L PIN SIZE
  • HYPLUG[TM] BRAND
  • ROHS COMPATIBLE
  • ANSI C119.4
  • INCLUDES BRAZED PLUG
  • YE-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE25R25
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details