Hubbell Incorporated Compression Terminal YCAK321R4N

Description
ALUMINUM MATERIAL 7 1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 321 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 7 1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 321 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCAK321R4N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCAK321R4N
Compression Terminal YCAK321R4N
ALUMINUM MATERIAL 7 1/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 321 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 336.4 KCMIL ACSR CONDUCTOR SIZE 336.4 TO 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCAK-R-N MODEL
  • ALUMINUM MATERIAL
  • 7 1/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 321 DIE INDEX
  • 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 336.4 KCMIL ACSR CONDUCTOR SIZE
  • 336.4 TO 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCAK-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCAK321R4N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data