Hubbell Incorporated Terminal Block Wire Ferrule YF25040UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.906 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 250 KCMIL CONDUCTOR SIZE 0.811 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.906 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 250 KCMIL CONDUCTOR SIZE 0.811 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF25040UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF25040UI
Terminal Block Wire Ferrule YF25040UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.906 INCH DIA X 1.57 INCH L SIZE 25 PER BAG STANDARD PACKAGE 250 KCMIL CONDUCTOR SIZE 0.811 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.906 INCH DIA X 1.57 INCH L SIZE
  • 25 PER BAG STANDARD PACKAGE
  • 250 KCMIL CONDUCTOR SIZE
  • 0.811 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF25040UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details