Hubbell Incorporated Terminal Block Wire Ferrule YF1210IW

Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.699 INCH L SIZE GRAY COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet
Description
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.699 INCH L SIZE GRAY COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF1210IW - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF1210IW
Terminal Block Wire Ferrule YF1210IW
INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.189 INCH DIA X 0.699 INCH L SIZE GRAY COLOR 0.394 INCH SLEEVE LENGTH 500 PER BAG STANDARD PACKAGE 12 AWG CONDUCTOR SIZE 0.126 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, W MODEL
  • INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.189 INCH DIA X 0.699 INCH L SIZE
  • GRAY COLOR
  • 0.394 INCH SLEEVE LENGTH
  • 500 PER BAG STANDARD PACKAGE
  • 12 AWG CONDUCTOR SIZE
  • 0.126 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, W MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF1210IW
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details