Hubbell Incorporated Compression Terminal Plug YE2CLH129

Description
SHROUDED TYPE TIN PLATED COPPER MATERIAL 9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2 AWG STRANDED CONDUCTOR SIZE 162 DIE INDEX 2 AWG SOLID X 6 INCH L PIN SIZE HYSEALPLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH BRAZED PLUG YE-LH MODEL
Datasheet
Description
SHROUDED TYPE TIN PLATED COPPER MATERIAL 9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2 AWG STRANDED CONDUCTOR SIZE 162 DIE INDEX 2 AWG SOLID X 6 INCH L PIN SIZE HYSEALPLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH BRAZED PLUG YE-LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - YE2CLH129 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal Plug
YE2CLH129
Compression Terminal Plug YE2CLH129
SHROUDED TYPE TIN PLATED COPPER MATERIAL 9 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 2 AWG STRANDED CONDUCTOR SIZE 162 DIE INDEX 2 AWG SOLID X 6 INCH L PIN SIZE HYSEALPLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH BRAZED PLUG YE-LH MODEL
  • SHROUDED TYPE
  • TIN PLATED COPPER MATERIAL
  • 9 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 162 DIE INDEX
  • 2 AWG SOLID X 6 INCH L PIN SIZE
  • HYSEALPLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WITH BRAZED PLUG
  • YE-LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YE2CLH129
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers