Hubbell Incorporated Compression Terminal YCA272N

Description
PURE COPPER MATERIAL 5 3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 167 DIE INDEX 3 INCH L X 1 1/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
Datasheet
Description
PURE COPPER MATERIAL 5 3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 167 DIE INDEX 3 INCH L X 1 1/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA272N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA272N
Compression Terminal YCA272N
PURE COPPER MATERIAL 5 3/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 167 DIE INDEX 3 INCH L X 1 1/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-2N MODEL
  • PURE COPPER MATERIAL
  • 5 3/8 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 167 DIE INDEX
  • 3 INCH L X 1 1/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 3/0 AWG STRANDED (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA272N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Screw Terminals - 1788750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details