Hubbell Incorporated Compression Terminal YNA49RT

Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.77 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 727 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.52 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 900 TO 1113 KCMIL ACSR CONDUCTOR SIZE 1033.5 TO 1272 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1000 TO 1100 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet
Description
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.77 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 727 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.52 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 900 TO 1113 KCMIL ACSR CONDUCTOR SIZE 1033.5 TO 1272 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1000 TO 1100 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YNA49RT - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YNA49RT
Compression Terminal YNA49RT
TAPERED BARREL TYPE ALUMINUM MATERIAL 10.77 INCH OVERALL LENGTH ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 727 DIE INDEX 3 1/8 INCH L X 3.22 INCH W X 0.52 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 900 TO 1113 KCMIL ACSR CONDUCTOR SIZE 1033.5 TO 1272 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE 1000 TO 1100 KCMIL ACAR CONDUCTOR SIZE BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YNA-RT MODEL
  • TAPERED BARREL TYPE
  • ALUMINUM MATERIAL
  • 10.77 INCH OVERALL LENGTH
  • ACSR/ACAR/ALUMINUM CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 727 DIE INDEX
  • 3 1/8 INCH L X 3.22 INCH W X 0.52 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 900 TO 1113 KCMIL ACSR CONDUCTOR SIZE
  • 1033.5 TO 1272 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • 1000 TO 1100 KCMIL ACAR CONDUCTOR SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YNA-RT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YNA49RT
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details