Hubbell Incorporated Terminal Block Wire Ferrule YF0625UI

Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.283 INCH DIA X 0.984 INCH L SIZE 250 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet
Description
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.283 INCH DIA X 0.984 INCH L SIZE 250 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YF0625UI - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YF0625UI
Terminal Block Wire Ferrule YF0625UI
NON-INSULATED FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.283 INCH DIA X 0.984 INCH L SIZE 250 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE 0.244 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-UI MODEL
  • NON-INSULATED FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.283 INCH DIA X 0.984 INCH L SIZE
  • 250 PER BAG STANDARD PACKAGE
  • 6 AWG CONDUCTOR SIZE
  • 0.244 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-UI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YF0625UI
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Heavy Duty Screw Terminal Only - 1206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details