Hubbell Incorporated Ring Lug YBM2CL

Description
FLAG, STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.35 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet
Description
FLAG, STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.35 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YBM2CL - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YBM2CL
Ring Lug YBM2CL
FLAG, STANDARD TYPE 2 AWG MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE DIMENSION 1.35 INCH LENGTH X 0.62 INCH WIDTH SEAMLESS EXTRUSION MATERIAL TIN PLATED ELECTROLYTIC COPPER YBM MODEL
  • FLAG, STANDARD TYPE
  • 2 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • DIMENSION 1.35 INCH LENGTH X 0.62 INCH WIDTH
  • SEAMLESS EXTRUSION
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YBM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YBM2CL
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Bootlace Ferrules - 1787294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details