Hubbell Incorporated Terminal Block Wire Ferrule YFTW1410D

Description
INSULATED TWIN FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.315 INCH DIA X 0.728 INCH L SIZE BLUE COLOR 500 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.13 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet
Description
INSULATED TWIN FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.315 INCH DIA X 0.728 INCH L SIZE BLUE COLOR 500 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.13 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - YFTW1410D - Hubbell Incorporated
Orange, CT, USA
Terminal Block Wire Ferrule
YFTW1410D
Terminal Block Wire Ferrule YFTW1410D
INSULATED TWIN FERRULE TYPE ELECTRO-TIN PLATED COPPER MATERIAL 0.315 INCH DIA X 0.728 INCH L SIZE BLUE COLOR 500 PER BAG STANDARD PACKAGE 14 AWG CONDUCTOR SIZE 0.13 INCH SLEEVE DIAMETER ROHS COMPATIBLE YF-I, D MODEL
  • INSULATED TWIN FERRULE TYPE
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • 0.315 INCH DIA X 0.728 INCH L SIZE
  • BLUE COLOR
  • 500 PER BAG STANDARD PACKAGE
  • 14 AWG CONDUCTOR SIZE
  • 0.13 INCH SLEEVE DIAMETER
  • ROHS COMPATIBLE
  • YF-I, D MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YFTW1410D
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1901988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details