Hubbell Incorporated FORK LUG YHSA10K6F

Description
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.35 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
Datasheet
Description
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.35 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YHSA10K6F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YHSA10K6F
FORK LUG YHSA10K6F
SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 100 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE HYDENT[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.17 INCH L X 0.35 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH YHSA-F MODEL
  • SERRATED BARREL TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 100 PER BAG STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • HYDENT[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.17 INCH L X 0.35 INCH W
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • YHSA-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YHSA10K6F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details