Hubbell Incorporated Compression Terminal YKA34CA2N

Description
ALUMINUM MATERIAL ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 352/579 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 397.5/477 MCM ACSR CONDUCTOR SIZE 477/500 MCM (ALUMINUM), 500 MCM (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE YKA-A-2N MODEL
Datasheet
Description
ALUMINUM MATERIAL ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 352/579 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 397.5/477 MCM ACSR CONDUCTOR SIZE 477/500 MCM (ALUMINUM), 500 MCM (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE YKA-A-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA34CA2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA34CA2N
Compression Terminal YKA34CA2N
ALUMINUM MATERIAL ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 352/579 DIE INDEX 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 397.5/477 MCM ACSR CONDUCTOR SIZE 477/500 MCM (ALUMINUM), 500 MCM (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE YKA-A-2N MODEL
  • ALUMINUM MATERIAL
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • 352/579 DIE INDEX
  • 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 397.5/477 MCM ACSR CONDUCTOR SIZE
  • 477/500 MCM (ALUMINUM), 500 MCM (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • YKA-A-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA34CA2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details