ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.22 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
8/346 DIE INDEX
0.58 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.22 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
8/346 DIE INDEX
0.58 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
GRAY COLOR
2.22 INCH OVERALL LENGTH
1.12 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
40 (NAVY), 4 AWG STRANDED (CODE) CONDUCTOR SIZE
3/8 INCH STUD SIZE
8/346 DIE INDEX
0.58 INCH W X 0.08 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-3/16 INCH
YAZ MODEL