Hubbell Incorporated Compression Terminal YCA26R2N

Description
ALUMINUM MATERIAL 6 3/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 245AA DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet
Description
ALUMINUM MATERIAL 6 3/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 245AA DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA26R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA26R2N
Compression Terminal YCA26R2N
ALUMINUM MATERIAL 6 3/8 INCH OVERALL LENGTH ACSR/AAC/AAAC/ALUMIN UM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 245AA DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YCA-R-N MODEL
  • ALUMINUM MATERIAL
  • 6 3/8 INCH OVERALL LENGTH
  • ACSR/AAC/AAAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 245AA DIE INDEX
  • 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 2/0 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YCA-R-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA26R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Horizontal Entry Quick Fit Terminal, T&R - 3599TR - Keystone Electronics Corp.
Specs
Material Brass
View Details