Hubbell Incorporated Compression Terminal YKA262N

Description
DISCONNECTABLE TYPE TIN PLATED COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 166 DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE DURIUM[TM] BRAND ROHS COMPATIBLE YKA-2N MODEL
Datasheet
Description
DISCONNECTABLE TYPE TIN PLATED COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 166 DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE DURIUM[TM] BRAND ROHS COMPATIBLE YKA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YKA262N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YKA262N
Compression Terminal YKA262N
DISCONNECTABLE TYPE TIN PLATED COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 1/2 INCH-13 TPI STUD SIZE 166 DIE INDEX 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE DURIUM[TM] BRAND ROHS COMPATIBLE YKA-2N MODEL
  • DISCONNECTABLE TYPE
  • TIN PLATED COPPER MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 1/2 INCH-13 TPI STUD SIZE
  • 166 DIE INDEX
  • 3 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 2/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE
  • DURIUM[TM] BRAND
  • ROHS COMPATIBLE
  • YKA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YKA262N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data