ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.4 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
174/24 TO 225/24, 1 AWG (WELD FLEX) CONDUCTOR SIZE
1/4 INCH STUD SIZE
11/375 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 7/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZV MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.4 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
174/24 TO 225/24, 1 AWG (WELD FLEX) CONDUCTOR SIZE
1/4 INCH STUD SIZE
11/375 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 7/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZV MODEL
ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.4 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
174/24 TO 225/24, 1 AWG (WELD FLEX) CONDUCTOR SIZE
1/4 INCH STUD SIZE
11/375 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 7/16 INCH
TEMPERATURE RATING 90 DEG C
WITH INSPECTION WINDOW
YAZV MODEL
ELECTRO TIN PLATED COPPER MATERIAL
GREEN COLOR
2.4 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
174/24 TO 225/24, 1 AWG (WELD FLEX) CONDUCTOR SIZE