Hubbell Incorporated Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| 10.31 INCH W X 7.13 INCH D X 12.78 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R... | |
| 3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH... | |
| 3 INCH W X 4.9 INCH D X 2.7 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH... | |
| 3.75 INCH W X 4.08 INCH D X 3.4 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH... | |
| 4.5 INCH W X 5.08 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH... | |
| 4.5 INCH W X 5.57 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH... | |
| 4.5 INCH W X 5.68 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH... | |
| 5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE... | |
| 5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R... | |
| APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 1 KVA POWER RATING IN KVA 1 POWER RATING IN KVA - UOM... | |
| APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 1.5 KVA POWER RATING IN KVA 1.5 POWER RATING IN KVA - UOM... | |
| APPROVAL UL, CSA ENCLOSURE ENCAPSULATED FREQUENCY RATING 60 HZ MOUNTING WALL NUMBER OF PHASES 1 POWER RATING 2 KVA POWER RATING IN KVA 2 POWER RATING IN KVA - UOM... | |
| FREQUENCY RATING 50/60 HZ POWER RATING 0.2 KVA POWER RATING IN KVA .2 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER... | |
| FREQUENCY RATING 50/60 HZ POWER RATING 0.3 KVA POWER RATING IN KVA .3 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER... | |
| FREQUENCY RATING 50/60 HZ POWER RATING 0.4 KVA POWER RATING IN KVA .4 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER... | |
| FREQUENCY RATING 50/60 HZ POWER RATING 0.5 KVA POWER RATING IN KVA .5 POWER RATING IN KVA - UOM KVA PRIMARY VOLTAGE 200/220/240 VAC SECONDARY VOLTAGE 115 VAC TYPE AUTOTRANSFORMER... |