Hubbell Incorporated COMPRESSION CABLE LUG YAZV25TC38FX90

Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.23 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG (WELD FLEX), 1/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 9/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.23 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG (WELD FLEX), 1/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 9/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZV25TC38FX90 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZV25TC38FX90
COMPRESSION CABLE LUG YAZV25TC38FX90
ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 1.23 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 275/24, 1/0 AWG (WELD FLEX), 1/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 12 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 9/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZV MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 1.23 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 275/24, 1/0 AWG (WELD FLEX), 1/0 AWG (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 12 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 9/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZV25TC38FX90
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details