Hubbell Incorporated Compression Terminal YCA302N

Description
COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 170 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
Datasheet
Description
COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 170 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YCA302N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YCA302N
Compression Terminal YCA302N
COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 170 DIE INDEX 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 300 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE YCA-2N MODEL
  • COPPER MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 170 DIE INDEX
  • 3 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 300 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • YCA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YCA302N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details