Hubbell Incorporated Compression Cable Lug YGHA272N

Description
COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.08 INCH W X 0.29 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
Datasheet
Description
COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.08 INCH W X 0.29 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YGHA272N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YGHA272N
Compression Cable Lug YGHA272N
COPPER MATERIAL 4.94 INCH OVERALL LENGTH 1.18 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467/468A/468B, IEEE 837, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.08 INCH W X 0.29 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE HYGROUND[R], HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION PROBE HOLE YGHA MODEL
  • COPPER MATERIAL
  • 4.94 INCH OVERALL LENGTH
  • 1.18 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467/468A/468B, IEEE 837, CSA APPROVAL
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.08 INCH W X 0.29 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • SHORT BARREL TYPE
  • HYGROUND[R], HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION PROBE HOLE
  • YGHA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YGHA272N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1902558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers